Keystone Electronics Corp. Coil Spring Contact, 1 AAA Cell 267

Description
Part Number: 267 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Steel Mounting: Case Type: Contact See P/N: & P/N: for matching LH & RH dual contacts See P/N: for Positive Contact.
Request a Quote
Description
Part Number: 267 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Steel Mounting: Case Type: Contact See P/N: & P/N: for matching LH & RH dual contacts See P/N: for Positive Contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a snap-on coil spring contact for a single AAA battery in a molded case, featuring sharp barbs for secure anchoring and a coil spring that rebounds after impact. It is made of phosphor bronze with nickel plating, and clips over walls between 0.060 and 0.070 inch thick. It has a solder hole with a 0.135 inch diameter and is designed to accommodate variations in battery length while maintaining reliable tension. The contact is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The part is a snap-on coil spring contact for a single AAA battery in a molded case, featuring sharp barbs for secure anchoring and a coil spring that rebounds after impact. It is made of phosphor bronze with nickel plating, and clips over walls between 0.060 and 0.070 inch thick. It has a solder hole with a 0.135 inch diameter and is designed to accommodate variations in battery length while maintaining reliable tension. The contact is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Coil Spring Contact, 1 AAA Cell - 267 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Coil Spring Contact, 1 AAA Cell
267
Coil Spring Contact, 1 AAA Cell 267
Part Number: 267 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Steel Mounting: Case Type: Contact See P/N: & P/N: for matching LH & RH dual contacts See P/N: for Positive Contact.

Part Number: 267

  • # of Cells: 1
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Tin-Nickel
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • See P/N: & P/N: for matching LH & RH dual contacts
  • See P/N: for Positive Contact.
Buy Now Datasheet
Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone - 77AH8885 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone
77AH8885
Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone 77AH8885
BATTERY CONTACT, AAA/A23/A27, SPRING; Battery Sizes Accepted:AAA, AAAA, N, A23, A27; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

BATTERY CONTACT, AAA/A23/A27, SPRING; Battery Sizes Accepted:AAA, AAAA, N, A23, A27; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 267 77AH8885
Product Name Coil Spring Contact, 1 AAA Cell Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

2 Cell Leaf Spring (Right) Contact - 296 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 66F5628 - Newark, An Avnet Company
Specs
Type Contact
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone - 77AH8886 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Plating / Coating Nickel; Nickel Plated Contacts
View Details
THM Coil Spring Battery Contact - 629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Tin; Matte Tin
View Details
3 suppliers