Part Number: 238
POSITIVE CLIP, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Height:0.338" RoHS Compliant: Yes
| Keystone Electronics Corp. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 238 | 4102548 | 95B9609 |
| Product Name | 1 Cell Button Battery Contact | Battery Contacts | Positive Clip, Battery Contact; Battery Sizes Accepted Keystone |
| Contact Material | Base Metal | Spring Steel | |
| Base / Spring Metal | Stainless; Stainless Steel | ||
| Plating / Coating | Nickel; Nickel Plate | Nickel; Nickel Plated Contacts |