Keystone Electronics Corp. 211D

Description
These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications. For Battery Size = C, D Number of Cells = 1 Type = Contact Dimensions = 16.5 x 21.6mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel
Request a Quote
Description
These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications. For Battery Size = C, D Number of Cells = 1 Type = Contact Dimensions = 16.5 x 21.6mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1724915 - RS Components, Ltd.
Corby, Northants, United Kingdom
These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications. For Battery Size = C, D Number of Cells = 1 Type = Contact Dimensions = 16.5 x 21.6mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel

These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications.
For Battery Size = C, D
Number of Cells = 1
Type = Contact
Dimensions = 16.5 x 21.6mm
Terminal Contact Type = Coil Spring
Terminal Contact Material = Spring Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 1724915
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details