Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 2002

Description
"0.110"" (2.79mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-2002-ND
Quick Connects, Quick Disconnect Connectors 36-2002-ND
"0.110"" (2.79mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1332115-2002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1332115-2002
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1332115-2002
Manufacturer: Keystone Electronics Win Source Part Number: 1332115-2002 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Screw, Rivet, Stud Contact Material: Brass Gender: Male Standard Package: 100 Mounting: Board, Chassis Terminal Type: Angled - 90° Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2002K-NDR,2002K-ND,2 002K,36-2002 Base Product Number: 2002 RoHS Status: ROHS3 Compliant

Manufacturer: Keystone Electronics
Win Source Part Number: 1332115-2002
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Screw, Rivet, Stud
Contact Material: Brass
Gender: Male
Standard Package: 100
Mounting: Board, Chassis
Terminal Type: Angled - 90°
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 2002K-NDR,2002K-ND,2002K,36-2002
Base Product Number: 2002
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick-Fit Terminal Keystone - 62W4974 - Newark, An Avnet Company
Chicago, IL, United States
Quick-Fit Terminal Keystone
62W4974
Quick-Fit Terminal Keystone 62W4974
Quick-Fit Terminal

Quick-Fit Terminal

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 36-2002-ND 1332115-2002 62W4974
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick-Fit Terminal Keystone
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-132LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Mounting Through Hole
View Details