Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1682

Description
"Pin Receptacle Connector 0.048"" ~ 0.064"" (1.22mm ~ 1.63mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.048"" ~ 0.064"" (1.22mm ~ 1.63mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1682-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1682-ND
PC Pin Receptacles, Socket Connectors 36-1682-ND
"Pin Receptacle Connector 0.048"" ~ 0.064"" (1.22mm ~ 1.63mm) No Tail Solder"

"Pin Receptacle Connector 0.048"" ~ 0.064"" (1.22mm ~ 1.63mm) No Tail Solder"

Buy Now Datasheet
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone - 95M0893 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
95M0893
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone 95M0893
MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-1682-ND 95M0893
Product Name PC Pin Receptacles, Socket Connectors Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details