Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1641B

Description
"Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1641B-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1641B-ND
PC Pin Receptacles, Socket Connectors 36-1641B-ND
"Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder"

"Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder"

Buy Now Datasheet
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone - 14C7729 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
14C7729
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone 14C7729
MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:Solder RoHS Compliant: No

MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-1641B-ND 14C7729
Product Name PC Pin Receptacles, Socket Connectors Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details