Keystone Electronics Corp. Turret Connectors 1593-2

Description
"Terminal Turret Connector Single End 0.156"" (3.96mm) Tin"
Request a Quote Datasheet
Description
"Terminal Turret Connector Single End 0.156"" (3.96mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 36-1593-2-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1593-2-ND
Turret Connectors 36-1593-2-ND
"Terminal Turret Connector Single End 0.156"" (3.96mm) Tin"

"Terminal Turret Connector Single End 0.156"" (3.96mm) Tin"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
328-1593-2
Electronic Connector 328-1593-2
TERM TURRET SINGLE L=3.96MM TIN Product overview: 1593-2 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Turret Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 328-1593-2 can be used for catalog matching and distributor lookup.

TERM TURRET SINGLE L=3.96MM TIN Product overview: 1593-2 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Turret Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 328-1593-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Turret Connectors - 1363985-1593-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Turret Connectors
1363985-1593-2
Connectors, Interconnects - Terminals - Turret Connectors 1363985-1593-2
Win Source Part Number: 1363985-1593-2 Category: Connectors, Interconnects - Terminals - Turret Connectors Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.240" (6.10mm) Termination: Staking Flare Contact Material: Brass Terminal Type: Single End Length - Below Flange: 0.084" (2.13mm) Flange Diameter: 0.094" (2.39mm) Mounting Hole Diameter: 0.067" (1.70mm) Board Thickness: 0.062" (1.57mm) Number of Turrets: Double Length - Above Board: 0.156" (3.96mm) Diameter - Turret Head: 0.062" (1.57mm) Staking Side OD: 0.062" (1.57mm)

Win Source Part Number: 1363985-1593-2
Category: Connectors, Interconnects - Terminals - Turret Connectors
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.240" (6.10mm)
Termination: Staking Flare
Contact Material: Brass
Terminal Type: Single End
Length - Below Flange: 0.084" (2.13mm)
Flange Diameter: 0.094" (2.39mm)
Mounting Hole Diameter: 0.067" (1.70mm)
Board Thickness: 0.062" (1.57mm)
Number of Turrets: Double
Length - Above Board: 0.156" (3.96mm)
Diameter - Turret Head: 0.062" (1.57mm)
Staking Side OD: 0.062" (1.57mm)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 36-1593-2-ND 328-1593-2 1363985-1593-2
Product Name Turret Connectors Electronic Connector Connectors, Interconnects - Terminals - Turret Connectors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data