Keystone Electronics Corp. Turret Connectors 1572-1

Description
"Terminal Turret Connector Single End 0.104"" (2.64mm) Tin"
Request a Quote Datasheet
Description
"Terminal Turret Connector Single End 0.104"" (2.64mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 36-1572-1-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1572-1-ND
Turret Connectors 36-1572-1-ND
"Terminal Turret Connector Single End 0.104"" (2.64mm) Tin"

"Terminal Turret Connector Single End 0.104"" (2.64mm) Tin"

Buy Now Datasheet
Turret Connectors - 1572-1 - ODG (Origin Data Global)
Shenzhen, China
Turret Connectors
1572-1
Turret Connectors 1572-1
TERM TURRET SINGLE L=2.64MM TIN

TERM TURRET SINGLE L=2.64MM TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1572-1-ND 1572-1
Product Name Turret Connectors Turret Connectors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details