Keystone Electronics Corp. Screw Connectors 1537

Description
1 Pin Binding Post, Turret 4-40 Through Hole
Request a Quote Datasheet
Description
1 Pin Binding Post, Turret 4-40 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-1537-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-1537-ND
Screw Connectors 36-1537-ND
1 Pin Binding Post, Turret 4-40 Through Hole

1 Pin Binding Post, Turret 4-40 Through Hole

Buy Now Datasheet
Binding Post, #4-40, 15A, Screw; Product Range Keystone - 02AC5227 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, #4-40, 15A, Screw; Product Range Keystone
02AC5227
Binding Post, #4-40, 15A, Screw; Product Range Keystone 02AC5227
BINDING POST, #4-40, 15A, SCREW; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, #4-40, 15A, SCREW; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Binding Post, #4-40, 15A, Screw; Product Range Keystone - 96B2662 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, #4-40, 15A, Screw; Product Range Keystone
96B2662
Binding Post, #4-40, 15A, Screw; Product Range Keystone 96B2662
BINDING POST, #4-40, 15A, SCREW; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, #4-40, 15A, SCREW; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1537-ND 02AC5227
Product Name Screw Connectors Binding Post, #4-40, 15A, Screw; Product Range Keystone
Mounting Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1226 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28500-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-019LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details