Keystone Electronics Corp. Screw Connectors 1535

Description
1 Pin Binding Post, Turret 6-32 Through Hole
Request a Quote Datasheet
Description
1 Pin Binding Post, Turret 6-32 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-1535-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-1535-ND
Screw Connectors 36-1535-ND
1 Pin Binding Post, Turret 6-32 Through Hole

1 Pin Binding Post, Turret 6-32 Through Hole

Buy Now Datasheet
Binding Post, #6-32, 15A, Screw; Product Range Keystone - 80H9609 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, #6-32, 15A, Screw; Product Range Keystone
80H9609
Binding Post, #6-32, 15A, Screw; Product Range Keystone 80H9609
BINDING POST, #6-32, 15A, SCREW; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, #6-32, 15A, SCREW; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1535-ND 80H9609
Product Name Screw Connectors Binding Post, #6-32, 15A, Screw; Product Range Keystone
Mounting Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99002-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PWRBLADE HEADER - VERTICAL - 51700-10400404AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1545-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details