"Terminal Turret Connector Single End, Fork, Hollow 0.156"" (3.96mm) Tin"
TERMINAL ROHS COMPLIANT: YES
TERM TURRET HOLLOW L=3.96MM TIN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 36-1533-3-ND | 67H2902 | 1533-3 |
| Product Name | Turret Connectors | Terminal Rohs Compliant Keystone | Turret Connectors |
| Mounting | Through Hole | Through Hole |