Keystone Electronics Corp. Turret Connectors 1532-4

Description
"Terminal Turret Connector Single End 0.234"" (5.94mm) Tin"
Request a Quote Datasheet
Description
"Terminal Turret Connector Single End 0.234"" (5.94mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 36-1532-4-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1532-4-ND
Turret Connectors 36-1532-4-ND
"Terminal Turret Connector Single End 0.234"" (5.94mm) Tin"

"Terminal Turret Connector Single End 0.234"" (5.94mm) Tin"

Buy Now Datasheet
Turret Connectors - 1532-4 - ODG (Origin Data Global)
Shenzhen, China
Turret Connectors
1532-4
Turret Connectors 1532-4
TERM TURRET SINGLE L=5.94MM TIN

TERM TURRET SINGLE L=5.94MM TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1532-4-ND 1532-4
Product Name Turret Connectors Turret Connectors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers