Keystone Electronics Corp. Turret Connectors 1527-3

Description
"Terminal Turret Connector Single End 0.484"" (12.29mm) Tin"
Request a Quote Datasheet
Description
"Terminal Turret Connector Single End 0.484"" (12.29mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 36-1527-3-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1527-3-ND
Turret Connectors 36-1527-3-ND
"Terminal Turret Connector Single End 0.484"" (12.29mm) Tin"

"Terminal Turret Connector Single End 0.484"" (12.29mm) Tin"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 36-1527-3-ND
Product Name Turret Connectors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22044-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers