Keystone Electronics Corp. 5 Pairs-Male .250" Quick Fits 1008

Description
Part Number: 1008 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1008 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pairs-Male .250
New Hyde Park, NY, USA
5 Pairs-Male .250" Quick Fits
1008
5 Pairs-Male .250" Quick Fits 1008
Part Number: 1008 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1008

  • Current Rating: 20 Amps
  • Material: Brass
  • Mounting: Rivet
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1008
Product Name 5 Pairs-Male .250" Quick Fits
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Leaf Spring Contact, Serrated - 5205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
Positive Low Profile Contact- Cell Height up to 3.2mm tall - 120 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
.110
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details