GE Quartz Metal Halide T32 - Stage & Studio
GE Quartz Metal Halide T32 - Stage & Studio
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | Stage Lamps | High Intensity Discharge Lamps |
| Product Number | 48468 | 48468 |
| Product Name | Stage & Studio - Quartz Metal Halide - Single-Ended - CSR1.. | High Intensity Discharge Lamps - T32 - CSR12000/SE/HR |
| Lamp Power | 12000 watts | 12000 watts |
| Mean Lumens | 990000 lm (78847 cp) | 990000 lm (78847 cp) |
| Color Temperature | 6000 K | 6000 K |
| Light Center Length | 10.04 inch (255 mm) | 10.04 inch (255 mm) |