GE Quartz Metal Halide T26.5 - Stage & Studio
GE Quartz Metal Halide T26.5 - Stage & Studio
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Stage Lamps |
| Product Number | 48467 | 48467 |
| Product Name | High Intensity Discharge Lamps - T26.5 - CSR6000/SE/HR | Stage & Studio - Quartz Metal Halide - Single-Ended - CSR6.. |
| Lamp Power | 6000 watts | 6000 watts |
| Color Temperature | 6000 K | 6000 K |
| Initial Lumens | 540000 lm (43007 cp) | |
| Mean Lumens | 486000 lm (38707 cp) | 486000 lm (38707 cp) |