GE Quartz Metal Halide T9.5 - Stage & Studio
GE Quartz Metal Halide T9.5 - Stage & Studio
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | Stage Lamps | High Intensity Discharge Lamps |
| Product Number | 48463 | 48463 |
| Product Name | Stage & Studio - Quartz Metal Halide - Single-Ended - CSR5.. | High Intensity Discharge Lamps - T9.5 - CSR575/SE/HR |
| Lamp Power | 575 watts | 575 watts |
| Mean Lumens | 43200 lm (3441 cp) | 43200 lm (3441 cp) |
| Color Temperature | 6000 K | 6000 K |
| Light Center Length | 2.76 inch (70.1 mm) | 2.76 inch (70.1 mm) |