GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide PAR38
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide PAR38
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 45675 |
| Product Name | Commercial Lighting - M143 - CMH70PAR38SP/ECO |
| Lamp Power | 70 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 82 |
| Color Temperature | 3000 K |