GE Multi-Vapor® PulseArc® Quartz Metal Halide BT37
GE Multi-Vapor® PulseArc® Quartz Metal Halide BT37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 45560 |
| Product Name | Commercial Lighting - M149 - MVR750/C/VBU/PA |
| Lamp Power | 750 watts |
| Rated Average Life | 16000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3700 K |
| Initial Lumens | 72000 lm (5734 cp) |