GE ConstantColor® CMH® Showbiz® Ceramic Metal Halide T6
GE ConstantColor® CMH® Showbiz® Ceramic Metal Halide T6
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 36912 |
| Product Name | Commercial Lighting - M102 - CMH150TD830/RX7S |
| Lamp Power | 150 watts |
| Rated Average Life | 12000 hours |
| Color Rendering Index | 80 |
| Color Temperature | 3000 K |