GE Quartz Metal Halide BT56 - Sports Lighting
GE Quartz Metal Halide BT56 - Sports Lighting
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 25532 |
| Product Name | High Intensity Discharge Lamps - BT56 - MVR1650/HOR |
| Lamp Power | 1650 watts |
| Rated Average Life | 3000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 3200 K |
| Initial Lumens | 177000 lm (14097 cp) |