GE Multi-Vapor® PulseArc® Quartz Metal Halide ED23.5
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 22342 |
| Product Name | Commercial Lighting - M137 - MXR175/VBU/PA |
| Lamp Power | 175 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 3200 K |
| Initial Lumens | 17000 lm (1354 cp) |