GE Quartz Metal Halide T6 - Stage & Studio
GE Quartz Metal Halide T6 - Stage & Studio
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | Stage Lamps | High Intensity Discharge Lamps |
| Product Number | 21853 | 21853 |
| Product Name | Stage & Studio - Quartz Metal Halide - Single-Ended - CSR4.. | High Intensity Discharge Lamps - T6 - CSR400/SE/HR |
| Lamp Power | 400 watts | 400 watts |
| Color Temperature | 6000 K | 6000 K |
| Light Center Length | 2.36 inch (59.94 mm) | 2.36 inch (59.94 mm) |