GE Multi-Vapor® Quartz Metal Halide ED28
GE Multi-Vapor® Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 18105 |
| Product Name | Commercial Lighting - M57 - MVR175/C/HOR |
| Lamp Power | 175 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3500 K |
| Initial Lumens | 14100 lm (1123 cp) |