13655 -- INCANDESCENT LAMPS - S11 - 18S11/1SC
Kennedy Webster Electric Co.
Incandescent Lamps - S11 - 18S11/1SC
13655
Description
GE S11 - Train
-
Kennedy Webster Electric Co.
-
Kennedy Webster Electric Co.
Description
GE S11 - Train
Suppliers
Incandescent Lamps - S11 - 18S11/1SC
13655
Supplier's Site
Specialty - Train - 18S11/1SC
13655
Supplier's Site
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
13655 |
|
Product Name
|
Incandescent Lamps - S11 - 18S11/1SC |
|
Lamp Power
|
18 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Ebinger Manufacturing Corp.
Lamp Power
150 watts
Rated Average Life
5000 hours
View Details
Base Type
Screw Terminals
Filament Type
C-8
Lamp Power
25 watts
View Details
Kennedy Webster Electric Co.
Lamp Power
10 watts
Maximum Overall Length
2.25 inch (57.15 mm)
Light Center Length
1.56 inch (39.62 mm)
View Details