12612 -- INCANDESCENT LAMPS - A19 - 40A/34WM
Kennedy Webster Electric Co.
Incandescent Lamps - A19 - 40A/34WM
12612
-
Kennedy Webster Electric Co.
-
Kennedy Webster Electric Co.
Suppliers
Incandescent Lamps - A19 - 40A/34WM
12612
Supplier's Site
General Purpose - A-line - 40A/34WM
12612
Supplier's Site
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
12612 |
|
Product Name
|
Incandescent Lamps - A19 - 40A/34WM |
|
Lamp Power
|
34 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
18 watts
Rated Average Life
500 hours
View Details
Kennedy Webster Electric Co.
Lamp Power
300 watts
Maximum Overall Length
2.85 inch (72.5 mm)
Diameter
50 mm (1.97 inch)
View Details
Base Type
Candelabra
Filament Type
C-7A
Lamp Power
40 watts
View Details