Kelly Pneumatics, Inc. offers the RS232 Converter Board for its Proportional Valve and Electronic Precision Pressure Regulator product lines. The RS232 Converter Board accepts ASCII commands via a standard RS232 comport or microprocessor, allowing accurate, proportional, customized control of our products.
|
Analog Input Channels | 2 single ended or 1 differential |
|
Analog Inputs | 0V to +5V Unipolar only |
|
Analog Output Channels | 2 Channels 0V to +5V |
|
D/A Converter | LTC 1448 12 Bit |
|
D/A Specs | DNL 0.5LSB Offset Error 15mv Output Impedance 120 ohm Short Circuit Current 120ma max |
|
Digital I/O | 8 digital I/O lines (one 8 bit port) I/O line data direction is software selectable |
|
Digital I/O Current | I/O line source/sink 25 ma Total current 200 ma for the 8 bit port |
|
Digital I/O Voltage Levels | Input Off (0) = 0V - 0.8V Input On (1) = 2.0V - 5.0V Output Off (0) = 0.6V max. Output On (1) = 4.3V min. |
|
PWM Output | PWM Freq.: 1.8KHz - 430KHz PWM duty: 0%-100% |
|
Communications | RS232 (8 data bits, no parity, 1 stop bit) 50 feet maximum distance |
|
Baud Rate | 9600-115.2K BPS DIP switch selectable |
|
Bandwidth | 1533 SPS maximum, continuous stream mode 115,200 baud, single channel |
|
Command Protocol | Simple ASCII commands |
|
Operating Power | 7.5 Vdc to 15.0 Vdc, 50 ma nominal, 450 ma max |
| Kelly Pneumatics, Inc. | |
|---|---|
| Product Category | Relay Boards |
| Product Name | RS232 Converter Board |