Kee Safety Inc. 30" Powder Coated Safety Yellow Self-Closing Safety Gate SGNA030PC

Description
Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully adjustable and able to accommodate openings 16.5 inches to 50 inches (depending on model) Kee Gate can be retrofitted to existing fixed structures. The U-bolt enables connection to posts from 1 inch to 1.5 inches flat, square, or tubular pipe. The self-closing gate is constructed of galvanized steel for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of Self-Closing Safety Gates is designed specifically to provide permanent hazard protection for internal and external applications. The gates are spring loaded to automatically close behind the user. This provides a safe environment and avoids the possibility of human error. Key Features: Heavy duty, steel construction Easily installed with hand tools Cycle test exceeding 50,000 cycles Available in galvanized or powder coated safety yellow Spring loaded to automatically close behind the user Easily adjusted on site for precise alignment
Description
Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully adjustable and able to accommodate openings 16.5 inches to 50 inches (depending on model) Kee Gate can be retrofitted to existing fixed structures. The U-bolt enables connection to posts from 1 inch to 1.5 inches flat, square, or tubular pipe. The self-closing gate is constructed of galvanized steel for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of Self-Closing Safety Gates is designed specifically to provide permanent hazard protection for internal and external applications. The gates are spring loaded to automatically close behind the user. This provides a safe environment and avoids the possibility of human error. Key Features: Heavy duty, steel construction Easily installed with hand tools Cycle test exceeding 50,000 cycles Available in galvanized or powder coated safety yellow Spring loaded to automatically close behind the user Easily adjusted on site for precise alignment

Suppliers

Company
Product
Description
Supplier Links
30
Buffalo, NY, USA
30" Powder Coated Safety Yellow Self-Closing Safety Gate
SGNA030PC
30" Powder Coated Safety Yellow Self-Closing Safety Gate SGNA030PC
Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons. Fully adjustable and able to accommodate openings 16.5 inches to 50 inches (depending on model) Kee Gate can be retrofitted to existing fixed structures. The U-bolt enables connection to posts from 1 inch to 1.5 inches flat, square, or tubular pipe. The self-closing gate is constructed of galvanized steel for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow. Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles. The Kee Gate range of Self-Closing Safety Gates is designed specifically to provide permanent hazard protection for internal and external applications. The gates are spring loaded to automatically close behind the user. This provides a safe environment and avoids the possibility of human error. Key Features: Heavy duty, steel construction Easily installed with hand tools Cycle test exceeding 50,000 cycles Available in galvanized or powder coated safety yellow Spring loaded to automatically close behind the user Easily adjusted on site for precise alignment

Kee Gate comprises a complete range of safety gates designed to provide permanent hazard protection inside or outside the facility including stairs, ladders, roof hatches, mezzanines, restricted areas, and other locations where personnel access needs to be controlled for safety reasons.

Fully adjustable and able to accommodate openings 16.5 inches to 50 inches (depending on model) Kee Gate can be retrofitted to existing fixed structures. The U-bolt enables connection to posts from 1 inch to 1.5 inches flat, square, or tubular pipe. The self-closing gate is constructed of galvanized steel for durability and corrosion resistance. Standard models are also available powder-coated in safety yellow.

Kee Gate complies with OSHA 1910.23(a)(2) and has been tested to EN 12400 – Category 4, Moderate Door Use to 50,000 or more cycles.

The Kee Gate range of Self-Closing Safety Gates is designed specifically to provide permanent hazard protection for internal and external applications. The gates are spring loaded to automatically close behind the user. This provides a safe environment and avoids the possibility of human error.

Key Features:

  • Heavy duty, steel construction
  • Easily installed with hand tools
  • Cycle test exceeding 50,000 cycles
  • Available in galvanized or powder coated safety yellow
  • Spring loaded to automatically close behind the user
  • Easily adjusted on site for precise alignment
Supplier's Site

Technical Specifications

  Kee Safety Inc.
Product Category Industrial Safety Gates
Product Number SGNA030PC
Product Name 30" Powder Coated Safety Yellow Self-Closing Safety Gate
Power Manual Powered
Type Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
Material Other / Specialty; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Gate -  - MiTek Inc
Specs
Power Manual Powered
Type Sliding Gates
Features Powder Coated (optional feature)
View Details
Vertical Mezzanine Gate -  - PS Industries
Specs
Power Electric Powered; Manual Powered
Type Mezzanine Gates
Material Carbon Steel
View Details
24
Specs
Power Manual Powered
Type Mezzanine Gates; Single-Swing Gates; Staircase Gates; Other; Restricted Areas, Locations Where Personnel Access Needs to be Controlled for Safety Reasons
Material Other / Specialty; Steel
View Details
Extended Coverage Self-Closing Safety Gate - XL Series - Stainless Steel - FabEnCo, Inc.
Specs
Power Manual Powered
Type Single-Swing Gates
Material Stainless Steel
View Details