Kee Safety Inc. KeeLine® Horizontal Lifeline System for Structures

Description
KEELINE for Structures provides the Horizontal Lifeline components to allow mounting directly to concrete, steel, brick or stonework either in the horizontal or overhead application using suitable 1/2" (M12) high tensile stainless steel fixings. 5/16" (8mm) dia Horizontal life line system for fixing directly to suitable Steel, Concrete, Brick or Stone structures Durable Gr.316 electro-polished stainless steel components Efficient in-line shock absorber limits end loads to less than 2248lbs (10 kN) Corner and intermediates bracket options allows system to follow structures shape Up to 49' (15m) spans between supports Removable Traveller easily passes corners and intermediate brackets for continuous protection and enables users to detach or re-attach at any point of the system Conforms with appropriate OSHA/ANSI standards Idependantly tested to the requirements of CSA 13-04 & 16-04, EN795 Class C, CE Marked.
Description
KEELINE for Structures provides the Horizontal Lifeline components to allow mounting directly to concrete, steel, brick or stonework either in the horizontal or overhead application using suitable 1/2" (M12) high tensile stainless steel fixings. 5/16" (8mm) dia Horizontal life line system for fixing directly to suitable Steel, Concrete, Brick or Stone structures Durable Gr.316 electro-polished stainless steel components Efficient in-line shock absorber limits end loads to less than 2248lbs (10 kN) Corner and intermediates bracket options allows system to follow structures shape Up to 49' (15m) spans between supports Removable Traveller easily passes corners and intermediate brackets for continuous protection and enables users to detach or re-attach at any point of the system Conforms with appropriate OSHA/ANSI standards Idependantly tested to the requirements of CSA 13-04 & 16-04, EN795 Class C, CE Marked.

Suppliers

Company
Product
Description
Supplier Links
KEELINE for Structures provides the Horizontal Lifeline components to allow mounting directly to concrete, steel, brick or stonework either in the horizontal or overhead application using suitable 1/2" (M12) high tensile stainless steel fixings. 5/16" (8mm) dia Horizontal life line system for fixing directly to suitable Steel, Concrete, Brick or Stone structures Durable Gr.316 electro-polished stainless steel components Efficient in-line shock absorber limits end loads to less than 2248lbs (10 kN) Corner and intermediates bracket options allows system to follow structures shape Up to 49' (15m) spans between supports Removable Traveller easily passes corners and intermediate brackets for continuous protection and enables users to detach or re-attach at any point of the system Conforms with appropriate OSHA/ANSI standards Idependantly tested to the requirements of CSA 13-04 & 16-04, EN795 Class C, CE Marked.

KEELINE for Structures provides the Horizontal Lifeline components to allow mounting directly to concrete, steel, brick or stonework either in the horizontal or overhead application using suitable 1/2" (M12) high tensile stainless steel fixings.

  • 5/16" (8mm) dia Horizontal life line system for fixing directly to suitable Steel, Concrete, Brick or Stone structures
  • Durable Gr.316 electro-polished stainless steel components
  • Efficient in-line shock absorber limits end loads to less than 2248lbs (10 kN)
  • Corner and intermediates bracket options allows system to follow structures shape
  • Up to 49' (15m) spans between supports
  • Removable Traveller easily passes corners and intermediate brackets for continuous protection and enables users to detach or re-attach at any point of the system
  • Conforms with appropriate OSHA/ANSI standards
  • Idependantly tested to the requirements of CSA 13-04 & 16-04,
    EN795 Class C, CE Marked.
Supplier's Site

Technical Specifications

  Kee Safety Inc.
Product Category Fall Arrest Systems
Product Number Horizontal Lifeline System for Structures
Product Name KeeLine®
Type Lifeline Systems
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 1380583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Anthron Descender -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications OSHA ANSI Z359.4, EN 341 Class A, EN 341
View Details
Harness POWERTEX P0002Y Size XL - 820100060310 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
PSA Starpoint Metric Thread Fall Arrest Anchor Point -  - RUD Chain, Inc.
Specs
Type Anchorage Connectors; Deadweight Anchors; Fall Protection
Certifications OSHA 1926.502:2001/01 Paragraph (d) (15), DIN EN 50308:2005/03 Section 4.5
View Details