Kee Safety Inc. Easi-Dec Access Platform

Description
Easi-Dec Access Platform Flexibility to quickly change work locations Cost effective alternative to scaffolding Long-life durability and non-corrosive aluminum Lightweight and compact for easy storage and transportation Load tested for 750 lbs/ft² Use with a 20’ double extension ladder Consists of only 8 parts Right Tool for the Job Easi-Dec is a scaffold alternative designed for the smaller jobs, giving access to the wall, second floor windows or soffits and gutters for maintenance and repair work. The platform is assembled in a matter of minutes, and can be lifted and shifted around a building with ease. Easy to Use The Easi-Dec is a 6.6ft long platform on adjustable telescopic legs, it’s built on the ground and then quickly raised to the required working height, giving the user a fully certified, safe, stable platform to work from. Portable The Easi-Dec can be transported in either a in a cargo van or on a truck rack and can be installed and ready to start work in less than 10 minutes, a huge time saving advantage over traditional scaffolding. Features Cost effective alternative to scaffolding No tools assembly feature Quick and simple to construct Height adjustable in seconds Can be moved and relocated in seconds Consists of only 8 parts Lightweight and compact: easy storage and transportation Independently adjustable legs to cope with uneven or sloping ground Long-life durability Non-corrosive aluminum Flexibility to quickly change work locations
Datasheet
Description
Easi-Dec Access Platform Flexibility to quickly change work locations Cost effective alternative to scaffolding Long-life durability and non-corrosive aluminum Lightweight and compact for easy storage and transportation Load tested for 750 lbs/ft² Use with a 20’ double extension ladder Consists of only 8 parts Right Tool for the Job Easi-Dec is a scaffold alternative designed for the smaller jobs, giving access to the wall, second floor windows or soffits and gutters for maintenance and repair work. The platform is assembled in a matter of minutes, and can be lifted and shifted around a building with ease. Easy to Use The Easi-Dec is a 6.6ft long platform on adjustable telescopic legs, it’s built on the ground and then quickly raised to the required working height, giving the user a fully certified, safe, stable platform to work from. Portable The Easi-Dec can be transported in either a in a cargo van or on a truck rack and can be installed and ready to start work in less than 10 minutes, a huge time saving advantage over traditional scaffolding. Features Cost effective alternative to scaffolding No tools assembly feature Quick and simple to construct Height adjustable in seconds Can be moved and relocated in seconds Consists of only 8 parts Lightweight and compact: easy storage and transportation Independently adjustable legs to cope with uneven or sloping ground Long-life durability Non-corrosive aluminum Flexibility to quickly change work locations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
Easi-Dec Access Platform
Easi-Dec Access Platform
Easi-Dec Access Platform Flexibility to quickly change work locations Cost effective alternative to scaffolding Long-life durability and non-corrosive aluminum Lightweight and compact for easy storage and transportation Load tested for 750 lbs/ft² Use with a 20’ double extension ladder Consists of only 8 parts Right Tool for the Job Easi-Dec is a scaffold alternative designed for the smaller jobs, giving access to the wall, second floor windows or soffits and gutters for maintenance and repair work. The platform is assembled in a matter of minutes, and can be lifted and shifted around a building with ease. Easy to Use The Easi-Dec is a 6.6ft long platform on adjustable telescopic legs, it’s built on the ground and then quickly raised to the required working height, giving the user a fully certified, safe, stable platform to work from. Portable The Easi-Dec can be transported in either a in a cargo van or on a truck rack and can be installed and ready to start work in less than 10 minutes, a huge time saving advantage over traditional scaffolding. Features Cost effective alternative to scaffolding No tools assembly feature Quick and simple to construct Height adjustable in seconds Can be moved and relocated in seconds Consists of only 8 parts Lightweight and compact: easy storage and transportation Independently adjustable legs to cope with uneven or sloping ground Long-life durability Non-corrosive aluminum Flexibility to quickly change work locations

Easi-Dec Access Platform

  • Flexibility to quickly change work locations
  • Cost effective alternative to scaffolding
  • Long-life durability and non-corrosive aluminum
  • Lightweight and compact for easy storage and transportation
  • Load tested for 750 lbs/ft²
  • Use with a 20’ double extension ladder
  • Consists of only 8 parts

Right Tool for the Job

Easi-Dec is a scaffold alternative designed for the smaller jobs, giving access to the wall, second floor windows or soffits and gutters for maintenance and repair work. The platform is assembled in a matter of minutes, and can be lifted and shifted around a building with ease.

Easy to Use

The Easi-Dec is a 6.6ft long platform on adjustable telescopic legs, it’s built on the ground and then quickly raised to the required working height, giving the user a fully certified, safe, stable platform to work from.

Portable

The Easi-Dec can be transported in either a in a cargo van or on a truck rack and can be installed and ready to start work in less than 10 minutes, a huge time saving advantage over traditional scaffolding.

Features

  • Cost effective alternative to scaffolding
  • No tools assembly feature
  • Quick and simple to construct
  • Height adjustable in seconds
  • Can be moved and relocated in seconds
  • Consists of only 8 parts
  • Lightweight and compact: easy storage and transportation
  • Independently adjustable legs to cope with uneven or sloping ground
  • Long-life durability
  • Non-corrosive aluminum
  • Flexibility to quickly change work locations
Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Scaffolding
Product Name Easi-Dec Access Platform
Type Cantilever Scaffolding
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panel Platform -  - Kee Safety Inc.
Specs
Type Cantilever Scaffolding
Material Aluminum; Other; 6082T6 Aluminum
Height   11 to 18 ft (33.53 to 54.86 dm)
View Details
Allround Scaffolding - STAR Frame - Layher, Inc.
Specs
Type Frame Scaffolding
Material Aluminum
View Details
Window-Dec System -  - Kee Safety Inc.
Kee Safety Inc.
Specs
Type Cantilever Scaffolding
Material Aluminum; Other; 6082T6 Aluminum
Height   10 to 16 ft (30.48 to 48.77 dm)
View Details