The KSL2018 is a broadband PIN-Schottky diode limiter designed for RF protection from 2.0 to 18 GHz, with a maximum insertion loss of 2.5 dB and a maximum VSWR of 2.20. It handles 1 Watt CW and 100 Watts peak power (1 µsec pulse width, 0.1% duty cycle, derated to 20% at 125°C), with a limiting threshold above +6 dBm typical and 200 µsec recovery time. The device features an internal DC block and operates within a temperature range of -55 to +90°C, with storage from -65 to +125°C. It withstands 50 G shock and 20 G vibration from 100 to 2000 Hz. Maximum leakage power is +19.0 dBm CW and +20.0 dBm peak.
KRYTAR has developed a line of Broadband PIN-Schottky Diode Limiters for applications from 0.5 to 18 GHz. These PIN (positive-intrinsic-
KRYTAR Broadband Limiters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Limiters |
| Product Number | KSL2018 |
| Product Name | Broadband PIN-Schottky Limiters KSL2018 |
| Frequency Band | 2000.0 to 18000.0 MHz |