KRYTAR, Inc. 3 dB 180 Degree Hybrid Couplers 4040124 4040124

Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4040124, delivers exceptional versatility from 4.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±8-degrees (tighter phase imbalance available); Isolation is >17 dB; Maximum VSWR: 1.6; and Insertion Loss of <0.9 dB. In addition, Model 4040124 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 1.90 inches (L) x 1.25 inches (W) x 0.40 inches (H), and weighs only 1.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4040124, delivers exceptional versatility from 4.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±8-degrees (tighter phase imbalance available); Isolation is >17 dB; Maximum VSWR: 1.6; and Insertion Loss of <0.9 dB. In addition, Model 4040124 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 1.90 inches (L) x 1.25 inches (W) x 0.40 inches (H), and weighs only 1.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 4040124 is a 180° hybrid coupler designed for 4.0-12.4 GHz applications, featuring 3 dB coupling, ±0.4 dB amplitude imbalance, ±8° phase imbalance, >17 dB isolation, maximum VSWR of 1.6, and insertion loss <0.9 dB. It handles 20 W average and 3 kW peak power, with SMA female connectors, operates from -54°C to +85°C, weighs 1.8 ounces, and is packaged in a compact case measuring 1.90 inches by 1.25 inches by 0.40 inches.

Datasheet Summary
Powered by GS/AI

The Model 4040124 is a 180° hybrid coupler designed for 4.0-12.4 GHz applications, featuring 3 dB coupling, ±0.4 dB amplitude imbalance, ±8° phase imbalance, >17 dB isolation, maximum VSWR of 1.6, and insertion loss <0.9 dB. It handles 20 W average and 3 kW peak power, with SMA female connectors, operates from -54°C to +85°C, weighs 1.8 ounces, and is packaged in a compact case measuring 1.90 inches by 1.25 inches by 0.40 inches.

Suppliers

Company
Product
Description
Supplier Links
3 dB 180 Degree Hybrid Couplers 4040124 - 4040124 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 180 Degree Hybrid Couplers 4040124
4040124
3 dB 180 Degree Hybrid Couplers 4040124 4040124
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4040124, delivers exceptional versatility from 4.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±8-degrees (tighter phase imbalance available); Isolation is >17 dB; Maximum VSWR: 1.6; and Insertion Loss of <0.9 dB. In addition, Model 4040124 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 1.90 inches (L) x 1.25 inches (W) x 0.40 inches (H), and weighs only 1.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications.

KRYTAR’s new hybrid coupler, Model 4040124, delivers exceptional versatility from 4.0 to 12.4 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.4 dB; Phase Imbalance is ±8-degrees (tighter phase imbalance available); Isolation is >17 dB; Maximum VSWR: 1.6; and Insertion Loss of <0.9 dB.

In addition, Model 4040124 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 1.90 inches (L) x 1.25 inches (W) x 0.40 inches (H), and weighs only 1.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 4040124
Product Name 3 dB 180 Degree Hybrid Couplers 4040124
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 102040020K - 102040020K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 1830 - 1830 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Insertion Loss 1.40 dB
View Details
Directional Couplers 264020 - 264020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 104020006 - 104020006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details