KRYTAR, Inc. Directional Couplers 2621 2621

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2621, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2621 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. An optional 3.5-mm Male connector is available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H) and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2621, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2621 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. An optional 3.5-mm Male connector is available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H) and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 2621 - 2621 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 2621
2621
Directional Couplers 2621 2621
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2621, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2621 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. An optional 3.5-mm Male connector is available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H) and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 2621, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 26.5 GHz in a single, compact and lightweight package.

In addition, Model 2621 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. An optional 3.5-mm Male connector is available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H) and weighs only 2.1 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 2621
Product Name Directional Couplers 2621
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 26500.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3014320 - ULTRA3014320 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 32000.00 MHz
Insertion Loss 3.00 dB
View Details
Directional Couplers 1500110010 - 1500110010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 50000.00 to 110000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 3005070 - 3005070 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 7000.00 MHz
Insertion Loss 1.30 dB
View Details
Directional Couplers 102012420-Q-1006 - 102012420-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details