KRYTAR, Inc. Directional Couplers 110067010 110067010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110067010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 10 to 67 GHz (X- thru V-Bands) in a single, compact and lightweight package. In addition, Model 110067010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <2.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110067010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 10 to 67 GHz (X- thru V-Bands) in a single, compact and lightweight package. In addition, Model 110067010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <2.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 110067010 - 110067010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 110067010
110067010
Directional Couplers 110067010 110067010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110067010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 10 to 67 GHz (X- thru V-Bands) in a single, compact and lightweight package. In addition, Model 110067010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <2.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 110067010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 10 to 67 GHz (X- thru V-Bands) in a single, compact and lightweight package.

In addition, Model 110067010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <2.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C.

KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 110067010
Product Name Directional Couplers 110067010
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler 501065013 - 501065013 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
ULTRA101540010K - ULTRA101540010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Space Qualified Directional Coupler 101040010K-SQ - 101040010K-SQ - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4030360 - 4030360 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 36000.00 MHz
Insertion Loss 4.00 dB
View Details