KRYTAR, Inc. Directional Couplers 101720020 101720020

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101720020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 101720020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.8 dB, and Frequency Sensitivity of ±1.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.0 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm female connectors with optional 3.5mm male connectors. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101720020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 101720020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.8 dB, and Frequency Sensitivity of ±1.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.0 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm female connectors with optional 3.5mm male connectors. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 101720020 is a directional coupler designed for wideband applications from 1.7 to 20 GHz, with nominal coupling of 20 ± 1.8 dB, directivity greater than 10 dB, maximum VSWR of 1.45, and insertion loss less than 1.0 dB. It handles 20 W average and 3 kW peak power, operates from -54°C to +85°C, and features 3.5mm female connectors with optional male variants. The device weighs 2.1 ounces and measures 2.40 inches in length, 0.53 inches in width, and 0.69 inches in height.

Datasheet Summary
Powered by GS/AI

Model 101720020 is a directional coupler designed for wideband applications from 1.7 to 20 GHz, with nominal coupling of 20 ± 1.8 dB, directivity greater than 10 dB, maximum VSWR of 1.45, and insertion loss less than 1.0 dB. It handles 20 W average and 3 kW peak power, operates from -54°C to +85°C, and features 3.5mm female connectors with optional male variants. The device weighs 2.1 ounces and measures 2.40 inches in length, 0.53 inches in width, and 0.69 inches in height.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 101720020 - 101720020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 101720020
101720020
Directional Couplers 101720020 101720020
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101720020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 101720020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.8 dB, and Frequency Sensitivity of ±1.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.0 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm female connectors with optional 3.5mm male connectors. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 101720020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.7 to 20.0 GHz in a single, compact and lightweight package.

In addition, Model 101720020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.8 dB, and Frequency Sensitivity of ±1.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.0 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.45, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm female connectors with optional 3.5mm male connectors. The compact package measures just 2.40 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101720020
Product Name Directional Couplers 101720020
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 20000.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4060265 - 4060265 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Insertion Loss 1.60 dB
View Details
Directional Coupler 501050013 - 501050013 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 124071010 - 124071010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 24000.00 to 71000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4100400K - 4100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.70 dB
View Details