KOBOLD Instruments, Inc. AUF - Compact Local Electronic Display

Description
Product Features Local Indication for Transducers & Transmitters 4-20 mA Loop-Power Driven Works with Standard DIN 43650 Hirschmann® Plug 4 Digit Accuracy Switch Available The AUF is a universal display unit usable in all 4-20 mA transmission circuits. Sandwiched directly between a standard DIN 43650 (Hirschmann style) plug and socket assembly, the AUF is the easiest of displays to install. The AUF is fully scalable through two control buttons. Programming capabilities include scaling, decimal point location, damping and, for units with a switch, setpoint value. Power is provided to the AUF directly via the 4 - 20 mA loop, so no additional power supply is required. The programming information resides inside the AUF's EEPROM memory, making the unit immune to power failures up to ten years in duration (time enough to put your kids through college). Small, easily installed… the AUF is the ideal way to get more from your transmitter. Now you can have your signal, and see it too.
Description
Product Features Local Indication for Transducers & Transmitters 4-20 mA Loop-Power Driven Works with Standard DIN 43650 Hirschmann® Plug 4 Digit Accuracy Switch Available The AUF is a universal display unit usable in all 4-20 mA transmission circuits. Sandwiched directly between a standard DIN 43650 (Hirschmann style) plug and socket assembly, the AUF is the easiest of displays to install. The AUF is fully scalable through two control buttons. Programming capabilities include scaling, decimal point location, damping and, for units with a switch, setpoint value. Power is provided to the AUF directly via the 4 - 20 mA loop, so no additional power supply is required. The programming information resides inside the AUF's EEPROM memory, making the unit immune to power failures up to ten years in duration (time enough to put your kids through college). Small, easily installed… the AUF is the ideal way to get more from your transmitter. Now you can have your signal, and see it too.

Suppliers

Company
Product
Description
Supplier Links
AUF - Compact Local Electronic Display -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
AUF - Compact Local Electronic Display
AUF - Compact Local Electronic Display
Product Features Local Indication for Transducers & Transmitters 4-20 mA Loop-Power Driven Works with Standard DIN 43650 Hirschmann® Plug 4 Digit Accuracy Switch Available The AUF is a universal display unit usable in all 4-20 mA transmission circuits. Sandwiched directly between a standard DIN 43650 (Hirschmann style) plug and socket assembly, the AUF is the easiest of displays to install. The AUF is fully scalable through two control buttons. Programming capabilities include scaling, decimal point location, damping and, for units with a switch, setpoint value. Power is provided to the AUF directly via the 4 - 20 mA loop, so no additional power supply is required. The programming information resides inside the AUF's EEPROM memory, making the unit immune to power failures up to ten years in duration (time enough to put your kids through college). Small, easily installed… the AUF is the ideal way to get more from your transmitter. Now you can have your signal, and see it too.

Product Features

  • Local Indication for Transducers & Transmitters
  • 4-20 mA Loop-Power Driven
  • Works with Standard DIN 43650 Hirschmann® Plug
  • 4 Digit Accuracy
  • Switch Available

The AUF is a universal display unit usable in all 4-20 mA transmission circuits. Sandwiched directly between a standard DIN 43650 (Hirschmann style) plug and socket assembly, the AUF is the easiest of displays to install. The AUF is fully scalable through two control buttons. Programming capabilities include scaling, decimal point location, damping and, for units with a switch, setpoint value. Power is provided to the AUF directly via the 4 - 20 mA loop, so no additional power supply is required. The programming information resides inside the AUF's EEPROM memory, making the unit immune to power failures up to ten years in duration (time enough to put your kids through college). Small, easily installed… the AUF is the ideal way to get more from your transmitter. Now you can have your signal, and see it too.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Digital LED Displays
Product Name AUF - Compact Local Electronic Display
Display Type Segmented
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
 - FI-127 - Dillon Force Measurement
Dillon Force Measurement
View Details