KOBA Co., Ltd. Gas Spring KGP35

Description
KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
Datasheet
Description
KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Spring - KGP35 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Gas Spring
KGP35
Gas Spring KGP35
KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)

KGP is Pull type gas spring. It is widely used to operate
mechanical covers with low strength to open/close covers on
machines/tanks that operate horizontally.

KOBA supply Customer Products for size, stroke, material, etc.

Temperature : Standard (-10~60℃) Special (-30~100℃)

Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Gas Springs
Product Number KGP35
Product Name Gas Spring
Dampening Method Gas
Operating Temperature -22 to 212 F (-30 to 100 C)
Stroke 15.75 inch (400 mm)
Maximum Force (P1) 270 lbs (122 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model Z 10-40, Tension Gas Spring - Z-10-40 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 0.3937 to 23.23 inch (10 to 590 mm)
Rod Diameter 0.3937 inch (10 mm)
View Details
Lockable Gas Traction Spring -  - Bansbach Easylift®
Specs
Dampening Method Gas
Stroke 0.3937 to 13.78 inch (10 to 350 mm)
Maximum Force (P1) 22.48 to 899 lbs (10.2 to 408 kg)
View Details
Gas Spring - KG18 - KOBA Co., Ltd.
KOBA Co., Ltd.
Specs
Dampening Method Gas
Operating Temperature -22 to 212 F (-30 to 100 C)
Stroke 9.84 inch (250 mm)
View Details
Gas Spring / Damper (Stainless Steel) - SX-2200-90 - ASRaymond
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 6 inch (152 mm)
View Details