KOBA Co., Ltd. Gas Spring KGP30

Description
KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
Datasheet
Description
KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Spring - KGP30 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Gas Spring
KGP30
Gas Spring KGP30
KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)

KGP is Pull type gas spring. It is widely used to operate
mechanical covers with low strength to open/close covers on
machines/tanks that operate horizontally.

KOBA supply Customer Products for size, stroke, material, etc.

Temperature : Standard (-10~60℃) Special (-30~100℃)

Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Gas Springs
Product Number KGP30
Product Name Gas Spring
Dampening Method Gas
Operating Temperature -22 to 212 F (-30 to 100 C)
Stroke 13.78 inch (350 mm)
Maximum Force (P1) 202 lbs (91.76 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model S 10-40, Locking Gas Spring – Rigid - S-10-40 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 0.7874 to 15.75 inch (20 to 400 mm)
Maximum Force (P1) 56.2 to 270 lbs (25.49 to 122 kg)
View Details
The Click and Go System -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 27.56 inch (700 mm)
View Details
Gas Springs & Dampers, Standard Gas Springs - STS21-090-C - H.A. Guden Co., Inc.
Specs
Dampening Method Gas
Stroke 3.5 inch (88.9 mm)
Extended Length 11.9 inch (302 mm)
View Details
Gas Spring - KG30 - KOBA Co., Ltd.
KOBA Co., Ltd.
Specs
Dampening Method Gas
Operating Temperature -22 to 212 F (-30 to 100 C)
Stroke 13.78 inch (350 mm)
View Details