KG is used to Nitrogen Gas and has general specific characteristics of Spring, long stroke, small repulsive force, lifts big loads with small unit.
KG has various range of stroke and force.
KOBA supply Customer Products for size, stroke, material, etc.
Temperature : Standard (-10~60℃) Special (-30~100℃)
| KOBA Co., Ltd. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | KG100 |
| Product Name | Gas Spring |
| Dampening Method | Gas |
| Operating Temperature | -22 to 212 F (-30 to 100 C) |
| Stroke | 51.18 inch (1300 mm) |
| Maximum Force (P1) | 2698 lbs (1223 kg) |