KNF Neuberger, Inc. Diaphragm Liquid Pump FMM 20

Description
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.018 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Single-stroke dispensing Adjustable stroke volume Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Flow-tight in Off mode (NC valve) Adjustable performance Special Features High IP class (>44) Applications Semi-conductors Security and defense Food & beverage industry Emission monitoring Gas analytics Inkjet printing Medical equipment Analytical instruments Lab equipment Climate technology Fuel cells Cleaning and disinfection Chemical industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Liquid Pump - FMM 20 - KNF Neuberger, Inc.
Trenton, NJ, USA
Diaphragm Liquid Pump
FMM 20
Diaphragm Liquid Pump FMM 20
KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options. Highlights Flow Rate (max.): 0.018 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 3 mH₂O Benefits Single-stroke dispensing Adjustable stroke volume Excellent reliability Contamination free transfer Maintenance-free Highly resistant to aggressive media Self priming Can run dry Flow-tight in Off mode (NC valve) Adjustable performance Special Features High IP class (>44) Applications Semi-conductors Security and defense Food & beverage industry Emission monitoring Gas analytics Inkjet printing Medical equipment Analytical instruments Lab equipment Climate technology Fuel cells Cleaning and disinfection Chemical industry

KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with many different motor- and hydraulic connection options.


Highlights

  • Flow Rate (max.): 0.018 l/min
  • Pressure (max.): 1 bar (rel.)
  • Suction Height (max.): 3 mH₂O

Benefits

  • Single-stroke dispensing
  • Adjustable stroke volume
  • Excellent reliability
  • Contamination free transfer
  • Maintenance-free
  • Highly resistant to aggressive media
  • Self priming
  • Can run dry
  • Flow-tight in Off mode (NC valve)
  • Adjustable performance

Special Features

  • High IP class (>44)

Applications

  • Semi-conductors
  • Security and defense
  • Food & beverage industry
  • Emission monitoring
  • Gas analytics
  • Inkjet printing
  • Medical equipment
  • Analytical instruments
  • Lab equipment
  • Climate technology
  • Fuel cells
  • Cleaning and disinfection
  • Chemical industry
Supplier's Site Datasheet

Technical Specifications

  KNF Neuberger, Inc.
Product Category Liquid Handling Pumps
Product Number FMM 20
Product Name Diaphragm Liquid Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.005 GPM (0.02 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Gas Pump - UNMP 05 - KNF Neuberger, Inc.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 6.5 psi (4.59 m of Water)
Liquid Flow 0.119 GPM (0.45 L/min)
View Details
Diaphragm Liquid Pump - UNF 1.600 - KNF Neuberger, Inc.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 1.584 GPM (6.00 L/min)
View Details
Diaphragm Liquid Dosing Pump - SIMDOS® 02 FEM 1.02 RCP - KNF Neuberger, Inc.
Specs
Pump Type Dosing Pump; Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 0.000 to 0.005 GPM (0.00 to 0.02 L/min)
View Details
Diaphragm Gas Pump - N 630 - KNF Neuberger, Inc.
KNF Neuberger, Inc.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 9.240 GPM (35.00 L/min)
View Details