KADANT V-Force™ Liquid Solids Separation System Series

Description
Features and Benefits Swirlex internal slots accelerate particle velocity to maximize solids removal High inlet solids loading capacity will operate through process upsets, remove high volumes of contaminants, and provide uninterrupted flow of clean process fluid No moving parts and low maintenance requirements Advanced purging and solids handling minimizes purge volume and maximizes solids concentration Patented Vortube enhances separation and removal of fine solids Low and steady pressure loss means no change in system flow or pressure Flow capacity up to 12,750 gpm (2895 m3/hr) V-Force™ Separator Applications Remove settleable solids with specific gravity of 1.7 or greater Use as primary filtration system or protect existing filtration system from upsets Protect heat exchangers from fouling and scale, improve heat transfer, and improve energy utilization Pump mechanical seal protection reduces replacement frequency Cooling tower clean-up reduces tower maintenance costs, protects equipment, and improves water quality Cartridge and bag filter protection decreases the solids load to a fine filter and reduces maintenance and filter element replacement costs Reduce load to backwashing filter Shower water clean-up reduces load to existing manual clean in-line filter
Description
Features and Benefits Swirlex internal slots accelerate particle velocity to maximize solids removal High inlet solids loading capacity will operate through process upsets, remove high volumes of contaminants, and provide uninterrupted flow of clean process fluid No moving parts and low maintenance requirements Advanced purging and solids handling minimizes purge volume and maximizes solids concentration Patented Vortube enhances separation and removal of fine solids Low and steady pressure loss means no change in system flow or pressure Flow capacity up to 12,750 gpm (2895 m3/hr) V-Force™ Separator Applications Remove settleable solids with specific gravity of 1.7 or greater Use as primary filtration system or protect existing filtration system from upsets Protect heat exchangers from fouling and scale, improve heat transfer, and improve energy utilization Pump mechanical seal protection reduces replacement frequency Cooling tower clean-up reduces tower maintenance costs, protects equipment, and improves water quality Cartridge and bag filter protection decreases the solids load to a fine filter and reduces maintenance and filter element replacement costs Reduce load to backwashing filter Shower water clean-up reduces load to existing manual clean in-line filter

Suppliers

Company
Product
Description
Supplier Links
V-Force™ Liquid Solids Separation System Series -  - KADANT
Three Rivers, MI, USA
V-Force™ Liquid Solids Separation System Series
V-Force™ Liquid Solids Separation System Series
Features and Benefits Swirlex internal slots accelerate particle velocity to maximize solids removal High inlet solids loading capacity will operate through process upsets, remove high volumes of contaminants, and provide uninterrupted flow of clean process fluid No moving parts and low maintenance requirements Advanced purging and solids handling minimizes purge volume and maximizes solids concentration Patented Vortube enhances separation and removal of fine solids Low and steady pressure loss means no change in system flow or pressure Flow capacity up to 12,750 gpm (2895 m3/hr) V-Force™ Separator Applications Remove settleable solids with specific gravity of 1.7 or greater Use as primary filtration system or protect existing filtration system from upsets Protect heat exchangers from fouling and scale, improve heat transfer, and improve energy utilization Pump mechanical seal protection reduces replacement frequency Cooling tower clean-up reduces tower maintenance costs, protects equipment, and improves water quality Cartridge and bag filter protection decreases the solids load to a fine filter and reduces maintenance and filter element replacement costs Reduce load to backwashing filter Shower water clean-up reduces load to existing manual clean in-line filter

Features and Benefits

  • Swirlex internal slots accelerate particle velocity to maximize solids removal
  • High inlet solids loading capacity will operate through process upsets, remove high volumes of contaminants, and provide uninterrupted flow of clean process fluid
  • No moving parts and low maintenance requirements
  • Advanced purging and solids handling minimizes purge volume and maximizes solids concentration
  • Patented Vortube enhances separation and removal of fine solids
  • Low and steady pressure loss means no change in system flow or pressure
  • Flow capacity up to 12,750 gpm (2895 m3/hr)

V-Force™ Separator Applications

  • Remove settleable solids with specific gravity of 1.7 or greater
  • Use as primary filtration system or protect existing filtration system from upsets
  • Protect heat exchangers from fouling and scale, improve heat transfer, and improve energy utilization
  • Pump mechanical seal protection reduces replacement frequency
  • Cooling tower clean-up reduces tower maintenance costs, protects equipment, and improves water quality
  • Cartridge and bag filter protection decreases the solids load to a fine filter and reduces maintenance and filter element replacement costs
  • Reduce load to backwashing filter
  • Shower water clean-up reduces load to existing manual clean in-line filter
Supplier's Site

Technical Specifications

  KADANT
Product Category Water Filters
Product Name V-Force™ Liquid Solids Separation System Series
Flow Rate (Liquids) 4.0 to 12750.0 GPM (15.15 to 48295 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 2755950 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
AVASAN™ Filter Cartridge - AVS - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
In-line Pressure Filter Series -  - KADANT
Specs
Maximum Pressure 300 to 1000 psi (211 to 704 m H2O)
Flow Rate (Liquids) 2.0 to 250.0 GPM (7.58 to 947 L/min)
View Details