KADANT Multiple-Barrel Pressure Filter System

Description
High cleaning efficiency, low flow restrictions, easy maintenance. Features and Benefits of MegaFlow™, ErGo™, and Pulse Purge™ Parallel barrels on common header provide continuous flow during backwash Filter media available in synthetic fabrics, wire mesh, slotted wedge wire, diffusion bonded Internal or external backwash allows backwash by filtered product or external liquid Quarter-turn cap provides rapid access to filter elements without tools Positive sealing o-rings maintain absolute seal integrity to prevent bypass Element centering pin ensures the filter element is axially aligned Pressure gauge on each header and integral differential pressure gauge Custom Configurations Each Multi-Barrel pressure filter t is an application-specific design that can use any or all of these optional features: ErGo filtration systems eliminate the need for a service step and provides easier filter element removal. In-line or paired construction, with as many individual barrels as needed to meet flow requirements Manual backwash, or automatic backwash by time clock or pressure differential switch Low-pressure configuration available up to 285 psi (19 bar) High-pressure configuration available up to 1,000 psi (70 bar) Automatic filtration control package integration into mill-wide PLC or DCS Various filter media and seal materials Pulse Purge systems use high intensity backwatering pressure to remove difficult contaminants like starches and fiber. Pressure Filter Applications Clarified whitewater for forming section showers Whitewater for uhle box lubrication and doctor lubrication showers Pump seal water Saveall shower water Gravity strainer showers Coating additives Mill process water for high-pressure showers Lake and river water Size press filtration Retention aid and retention aid dilution water Wet end starch Precipitated calcium carbonate Additives for alkaline conversion Heat exchanger protection
Datasheet
Description
High cleaning efficiency, low flow restrictions, easy maintenance. Features and Benefits of MegaFlow™, ErGo™, and Pulse Purge™ Parallel barrels on common header provide continuous flow during backwash Filter media available in synthetic fabrics, wire mesh, slotted wedge wire, diffusion bonded Internal or external backwash allows backwash by filtered product or external liquid Quarter-turn cap provides rapid access to filter elements without tools Positive sealing o-rings maintain absolute seal integrity to prevent bypass Element centering pin ensures the filter element is axially aligned Pressure gauge on each header and integral differential pressure gauge Custom Configurations Each Multi-Barrel pressure filter t is an application-specific design that can use any or all of these optional features: ErGo filtration systems eliminate the need for a service step and provides easier filter element removal. In-line or paired construction, with as many individual barrels as needed to meet flow requirements Manual backwash, or automatic backwash by time clock or pressure differential switch Low-pressure configuration available up to 285 psi (19 bar) High-pressure configuration available up to 1,000 psi (70 bar) Automatic filtration control package integration into mill-wide PLC or DCS Various filter media and seal materials Pulse Purge systems use high intensity backwatering pressure to remove difficult contaminants like starches and fiber. Pressure Filter Applications Clarified whitewater for forming section showers Whitewater for uhle box lubrication and doctor lubrication showers Pump seal water Saveall shower water Gravity strainer showers Coating additives Mill process water for high-pressure showers Lake and river water Size press filtration Retention aid and retention aid dilution water Wet end starch Precipitated calcium carbonate Additives for alkaline conversion Heat exchanger protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple-Barrel Pressure Filter System -  - KADANT
Three Rivers, MI, USA
Multiple-Barrel Pressure Filter System
Multiple-Barrel Pressure Filter System
High cleaning efficiency, low flow restrictions, easy maintenance. Features and Benefits of MegaFlow™, ErGo™, and Pulse Purge™ Parallel barrels on common header provide continuous flow during backwash Filter media available in synthetic fabrics, wire mesh, slotted wedge wire, diffusion bonded Internal or external backwash allows backwash by filtered product or external liquid Quarter-turn cap provides rapid access to filter elements without tools Positive sealing o-rings maintain absolute seal integrity to prevent bypass Element centering pin ensures the filter element is axially aligned Pressure gauge on each header and integral differential pressure gauge Custom Configurations Each Multi-Barrel pressure filter t is an application-specific design that can use any or all of these optional features: ErGo filtration systems eliminate the need for a service step and provides easier filter element removal. In-line or paired construction, with as many individual barrels as needed to meet flow requirements Manual backwash, or automatic backwash by time clock or pressure differential switch Low-pressure configuration available up to 285 psi (19 bar) High-pressure configuration available up to 1,000 psi (70 bar) Automatic filtration control package integration into mill-wide PLC or DCS Various filter media and seal materials Pulse Purge systems use high intensity backwatering pressure to remove difficult contaminants like starches and fiber. Pressure Filter Applications Clarified whitewater for forming section showers Whitewater for uhle box lubrication and doctor lubrication showers Pump seal water Saveall shower water Gravity strainer showers Coating additives Mill process water for high-pressure showers Lake and river water Size press filtration Retention aid and retention aid dilution water Wet end starch Precipitated calcium carbonate Additives for alkaline conversion Heat exchanger protection

High cleaning efficiency, low flow restrictions, easy maintenance.

Features and Benefits of MegaFlow™, ErGo™, and Pulse Purge™

  • Parallel barrels on common header provide continuous flow during backwash
  • Filter media available in synthetic fabrics, wire mesh, slotted wedge wire, diffusion bonded
  • Internal or external backwash allows backwash by filtered product or external liquid
  • Quarter-turn cap provides rapid access to filter elements without tools
  • Positive sealing o-rings maintain absolute seal integrity to prevent bypass
  • Element centering pin ensures the filter element is axially aligned
  • Pressure gauge on each header and integral differential pressure gauge

Custom Configurations

Each Multi-Barrel pressure filter t is an application-specific design that can use any or all of these optional features:

  • ErGo filtration systems eliminate the need for a service step and provides easier filter element removal.
  • In-line or paired construction, with as many individual barrels as needed to meet flow requirements
  • Manual backwash, or automatic backwash by time clock or pressure differential switch
  • Low-pressure configuration available up to 285 psi (19 bar)
  • High-pressure configuration available up to 1,000 psi (70 bar)
  • Automatic filtration control package integration into mill-wide PLC or DCS
  • Various filter media and seal materials
  • Pulse Purge systems use high intensity backwatering pressure to remove difficult contaminants like starches and fiber.

Pressure Filter Applications

  • Clarified whitewater for forming section showers
  • Whitewater for uhle box lubrication and doctor lubrication showers
  • Pump seal water
  • Saveall shower water
  • Gravity strainer showers
  • Coating additives
  • Mill process water for high-pressure showers
  • Lake and river water
  • Size press filtration
  • Retention aid and retention aid dilution water
  • Wet end starch
  • Precipitated calcium carbonate
  • Additives for alkaline conversion
  • Heat exchanger protection
Supplier's Site Datasheet

Technical Specifications

  KADANT
Product Category Water Filters
Product Name Multiple-Barrel Pressure Filter System
Unlock Full Specs
to access all available technical data

Similar Products

Fabricated Basket Strainer - BSF - Thermon, Inc
Specs
Configuration Housing Included
Filter Medium Material Metal Fiber; Steel Basket
Housing Material Steel
View Details
Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
In-line Pressure Filter Series -  - KADANT
Specs
Maximum Pressure 300 to 1000 psi (211 to 704 m H2O)
Flow Rate (Liquids) 2.0 to 250.0 GPM (7.58 to 947 L/min)
View Details