The M-clean backing roll cleaning system uses the same patented method of high-pressure water, evacuation and air knife system as the M-clean cleaning system in combination with an effective rotating brush to remove contaminants.
The high-pressure water, brush, and air knife system working in combination enables the removal of impurities, coating color residue, and contaminants from the backing roll.
The M-clean system cleans during production without leaving moisture streaks or negatively affecting the paper quality. The M-clean cleaning method is gentle and effective on the rolls. No chemicals or other additional ingredients are necessary.
Benefits:
No paper breaks during cleaning
No moisture left on the backing roll
Efficient cleaning of all types of surface contaminations
Fast payback time of investment by:
Minimized backing roll related waste
Minimized still stand for backing roll cleaning at web break
Improved paper machine runnability
Improved paper quality
Decreased paper machine shut down time
Minimize amount of web breaks
Low maintenance cost
Features:
Stainless steel
Designed for up to 70º C ambient temperature
One central unit for up to six cleaning units
Efficient cleaning with up to 400 bar water pressure
Integrated rotating brush with evacuation
The M-clean backing roll cleaning system uses the same patented method of high-pressure water, evacuation and air knife system as the M-clean cleaning system in combination with an effective rotating brush to remove contaminants.
The high-pressure water, brush, and air knife system working in combination enables the removal of impurities, coating color residue, and contaminants from the backing roll.
The M-clean system cleans during production without leaving moisture streaks or negatively affecting the paper quality. The M-clean cleaning method is gentle and effective on the rolls. No chemicals or other additional ingredients are necessary.
Benefits:
- No paper breaks during cleaning
- No moisture left on the backing roll
- Efficient cleaning of all types of surface contaminations
Fast payback time of investment by:
- Minimized backing roll related waste
- Minimized still stand for backing roll cleaning at web break
- Improved paper machine runnability
- Improved paper quality
- Decreased paper machine shut down time
- Minimize amount of web breaks
- Low maintenance cost
Features:
- Stainless steel
- Designed for up to 70º C ambient temperature
- One central unit for up to six cleaning units
- Efficient cleaning with up to 400 bar water pressure
- Integrated rotating brush with evacuation