Joint Way International, Inc. Nickel Plated Roller Chains C2060H-NP

Description
Conveyor Series
Description
Conveyor Series

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Roller Chains - C2060H-NP - Joint Way International, Inc.
Portland, OR, USA
Nickel Plated Roller Chains
C2060H-NP
Nickel Plated Roller Chains C2060H-NP
Conveyor Series

Conveyor Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number C2060H-NP
Product Name Nickel Plated Roller Chains
Chain Pitch 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1463756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Heavy Duty Series Cottered Type Roller Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.6250 to 2.5 inch (15.88 to 63.5 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1.5 inch (38.1 mm)
Rollers Rollers
View Details