C2050-NP -- NICKEL PLATED ROLLER CHAINS
Joint Way International, Inc.
Nickel Plated Roller Chains
C2050-NP
Description
Conveyor Series
-
Joint Way International, Inc.
Description
Conveyor Series
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
C2050-NP |
|
Product Name
|
Nickel Plated Roller Chains |
|
Chain Pitch
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel, 300 Series
Chain Pitch
0.3750 inch (9.52 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Conveyor Chain
Chain Pitch
1.57 to 12.4 inch (40 to 315 mm)
Tensile Strength
4496 to 17984 lbs (2039 to 8156 kg)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm)
Chain Pitch
0.3750 inch (9.53 mm)
View Details
Material
Steel / Hardened Steel
Chain Class / Application
Oil Field Chain; Power Transmission Chain
Features
O-ring Chain (optional feature)
View Details