Joint Way International, Inc. Roller Chains C2040

Description
Double-Pitch Conveyor Series
Description
Double-Pitch Conveyor Series

Suppliers

Company
Product
Description
Supplier Links
Portland, OR, USA
Roller Chains
C2040
Roller Chains C2040
Double-Pitch Conveyor Series

Double-Pitch Conveyor Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number C2040
Product Name Roller Chains
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Roller Chains - 1463750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Conveyor Chain(M Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.57 to 12.4 inch (40 to 315 mm)
Tensile Strength 4496 to 17984 lbs (2039 to 8156 kg)
View Details
Agricultural Roller Chains - CA620 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.65 inch (42.01 mm)
Rollers Rollers
View Details