Joint Way International, Inc. Nickel Plated Roller Chains C2040-NP

Description
Conveyor Series
Description
Conveyor Series

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Roller Chains - C2040-NP - Joint Way International, Inc.
Portland, OR, USA
Nickel Plated Roller Chains
C2040-NP
Nickel Plated Roller Chains C2040-NP
Conveyor Series

Conveyor Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number C2040-NP
Product Name Nickel Plated Roller Chains
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Attachment Sidebar Elevator Chain(Cement Mill Chain) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 3.94 to 9.84 inch (100 to 250 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 1845734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
Nickel Plated Roller Chains - 80-2NP - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1 inch (25.4 mm)
Rollers Rollers
# of Strands Double
View Details