Joint Way International, Inc. Nickel Plated Roller Chains A2040NP

Description
Drive Series
Description
Drive Series

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Roller Chains - A2040NP - Joint Way International, Inc.
Portland, OR, USA
Nickel Plated Roller Chains
A2040NP
Nickel Plated Roller Chains A2040NP
Drive Series

Drive Series

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number A2040NP
Product Name Nickel Plated Roller Chains
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain(Z Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 2 to 12 inch (50.8 to 305 mm)
View Details
0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.1850 inch (4.7 mm)
View Details
Roller Chains - 1845723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 2.5 inch (63.5 mm)
Rollers Rollers
View Details