Joint Way International, Inc. Stainless Steel Roller Chains 80SS

Description
Single Strand
Description
Single Strand

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Roller Chains - 80SS - Joint Way International, Inc.
Portland, OR, USA
Stainless Steel Roller Chains
80SS
Stainless Steel Roller Chains 80SS
Single Strand

Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 80SS
Product Name Stainless Steel Roller Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 1463762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Cast Iron Chain 4103F29 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 3.08 inch (78.11 mm)
Maximum Allowable Load 3200 lbs (1451 kg)
View Details
British Standard Roller Chains - 12B-3 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 0.7500 inch (19.05 mm)
Rollers Rollers
# of Strands Triple
View Details