Joint Way International, Inc. Nickel Plated Roller Chains 80NP

Description
Single Strand
Description
Single Strand

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Roller Chains - 80NP - Joint Way International, Inc.
Portland, OR, USA
Nickel Plated Roller Chains
80NP
Nickel Plated Roller Chains 80NP
Single Strand

Single Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 80NP
Product Name Nickel Plated Roller Chains
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain CC600 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.52 inch (64 mm)
Maximum Allowable Load 110 lbs (49.89 kg)
View Details
Roller Chains - 6125133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 89 lbs (40.36 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 2.5 inch (63.5 mm)
Rollers Rollers
# of Strands Triple
View Details